Buffalo logo

Buffalo TeraStation III 8.0TB Storage server Marvell 0.5 GB DDR2 8 TB HDD Linux Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87187
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TeraStation III 8.0TB Storage server Marvell 0.5 GB DDR2 8 TB HDD Linux Black:

Buffalo TeraStation III 8.0TB, Storage server, Marvell, 0.5 GB, DDR2, 8 TB, HDD

Long summary description Buffalo TeraStation III 8.0TB Storage server Marvell 0.5 GB DDR2 8 TB HDD Linux Black:

Buffalo TeraStation III 8.0TB. Type: Storage server, Device class: Home & Home Office. Processor family: Marvell, Processor frequency: 0.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Linux

Video
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.