- - Home & Home Office NAS Rack (1U) Aluminium, Black
- - Linux
- - Total installed storage capacity: 4 TB Number of storage drives supported: 4 HDD
- - Marvell 0.8 GHz
- - 0.5 DDR2
- - Ethernet LAN
- - Cooling type: Active
4TB, TeraStation III Rackmount, 4x SATA HDD 1TB, 2x 10/100/1000Mbps, 2x USB 2.0
Buffalo TeraStation™ III is a larger capacity NAS device with robust RAID 5 capability. The redundancy of four separate hard drives in RAID 5 or RAID 1 modes mean that even if a hard drive fails, your data is safe.
With Hot Swap functionality, if a drive does fail, the TeraStation III automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation via LAN port and replicates the data to improve reliability, fault tolerance or accessibility.
Available as desktop or 1U rackmount the TeraStationTM III is the perfect solution for the home office or small to medium business that needs large, easy-to-deploy, easy-to-manage, redundant network attached storage.
- Available as desktop or 1U Rackmount from factor.
- High-Speed - Up to 60MB/s high-speed data transfer rate.
- Back-up Replication Function - allows you to have a mirrored unit as a spare.
- Easy set-up - Clear LCD status display and intuitive Web interface means the units are simple to install and easy to manage.
- Resilient - Replace faulty hard drives with the Hot Swap functionality without interruption of work.
- Connectivity - Dual Ethernet for port trunking.
Buffalo TeraStation III Rackmount 4TB, NAS, Rack (1U), Marvell, 4 TB, Aluminium, Black
Buffalo TeraStation III Rackmount 4TB. Total installed storage capacity: 4 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Marvell, Processor frequency: 0.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: IEEE802.3ab/IEEE802.3u/IEEE802.3, Supported network protocols: SMB/CIFS, AFP, FTP/FTPS, SFTP, HTTP/HTTPS, NFS, TCP/IP. Chassis type: Rack (1U), Cooling type: Active, Product colour: Aluminium, Black