Buffalo High-performance USB flash – Type S (4GB), 4 GB, USB Type-A, 2.0, 27 MB/s, Cap, 12 g
Buffalo High-performance USB flash – Type S (4GB). Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 27 MB/s, Write speed: 18 MB/s. Form factor: Cap. Weight: 12 g