Buffalo logo

Buffalo USB2.0 Flash Drive - 256Mb USB flash drive 0.256 GB USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42843
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo USB2.0 Flash Drive - 256Mb USB flash drive 0.256 GB USB Type-A 2.0:

Buffalo USB2.0 Flash Drive - 256Mb, 0.256 GB, USB Type-A, 2.0, Cap, 12 g

Long summary description Buffalo USB2.0 Flash Drive - 256Mb USB flash drive 0.256 GB USB Type-A 2.0:

Buffalo USB2.0 Flash Drive - 256Mb. Capacity: 0.256 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 12 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.