Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation Live

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation Live
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSCH20TL
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBuffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4012
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo LinkStation Live :
The short editorial description of Buffalo LinkStation Live

LinkStation Live 2TB
More>>>
Buffalo LinkStation Live:
The official marketing text of Buffalo LinkStation Live as supplied by the manufacturer

Dependable, near-silent and easy to install. Seamlessly store and share your music, photos and videos with the LinkStation Live. Stream your favorite music and videos directly from the LinkStation Live to a PC, Mac, or DLNA media player. Access and share your multimedia collections from anywhere at anytime using Web Access. The friendly LinkStation Live makes sharing simple. Available in 500GB, 1.0TB, 1.5TB and 2.0TB.

Short summary description Buffalo LinkStation Live:
This short summary of the Buffalo LinkStation Live data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation Live, 2 TB, Serial ATA, 2000 GB, IEEE802.3ab, IEEE802.3u, IEEE802.3, 1000 Mbit/s, 17 W

Long summary description Buffalo LinkStation Live:
This is an auto-generated long summary of Buffalo LinkStation Live based on the first three specs of the first five spec groups.

Buffalo LinkStation Live. Total installed storage capacity: 2 TB, Storage drive interface: Serial ATA, Storage drive capacity: 2000 GB. Compliance industry standards: IEEE802.3ab, IEEE802.3u, IEEE802.3, Maximum data transfer rate: 1000 Mbit/s. Power consumption (typical): 17 W. Weight: 1.1 kg. Dimensions (WxDxH): 45 x 156 x 175 mm, Power requirements: 100 - 240V 50/60Hz, Compatible operating systems: Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3.9 +

Storage
Total installed storage capacity *
2 TB
Number of storage drives installed *
Amount of storage drives built into the device.
1
Number of storage drives supported *
How many storage drives can be fit into the product at once.
1
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive capacity *
The amount of data that can be stored on the storage drive.
2000 GB
Network
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE802.3ab, IEEE802.3u, IEEE802.3
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
17 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
45 x 156 x 175 mm
Power requirements
100 - 240V 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Server 20003/2008, Windows 2000/XP/Vista, Mac OS 10.3.9 +
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Uk has collected 11 expert reviews for Buffalo LinkStation Live and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Nl heeft 11 proffesionele recensies verzameld voor Buffalo LinkStation Live. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Fr a recueilli 11 avis d’experts pour Buffalo LinkStation Live et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
De hat 11 Expertenmeinungen über Buffalo LinkStation Live eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Testseek ha raccolto 11 recensioni da parte di esperti per Buffalo LinkStation Live e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Es ha coleccionado 11 opiniones de expertos para Buffalo LinkStation Live y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Dk har samlet 11 ekspertanmeldelser for Buffalo LinkStation Live og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:00:26
Se har samlat in 11 experttester för Buffalo LinkStation Live och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
computeractive.co.uk
Updated:
2011-07-30 17:00:26
If you have more than one computer at home, it makes sense to have a central disk that holds shared music and office documents for all of them.Although it looks more like a portable hard disk the Linkstation is really a computer in its own right that c...
Bottom line A decent price for an impressive network hard disk...
80%
expertreviews.co.uk
Updated:
2011-07-30 17:00:26
Buffalos 500GB LinkStation Live has lots of useful features. The most interesting is its remote access feature, which lets you access your files through the buffalonas.com website from any internet-connected computer. Youll have to configure port...
60%
svmlemag.fr
Updated:
2011-07-30 17:00:26
il télécharge tout ce que vous voulez sur BitTorrent… tout seul, sans même que votre ordinateur soit allumé ! Plutôt étonnant, ce boîtier silencieux, pas cher du tout et d’une redoutable efficacité. Sa mission première, c’est de stocker tous types de...
Good Très complet, silencieux et pas cher du tout : l’un des meilleurs Nas grand public actuels ! Moins : Certains réglages requièrent de bonnes connaissances réseau et la pratique de l’anglais. Disque dur réseau Nas Capacité 500 Go Connectique...
Bad Plus : Très complet, silencieux et pas cher du tout : l’un des meilleurs Nas grand public actuels !...
80%
01net.com
Updated:
2011-07-30 17:00:26
Buffalo commercialise la seconde génération de la LinkStation Live. Relooké, ce petit serveur offrirait des fonctions basiques telles que le partage de fichier par FTP ou réseau local, mais permettrait aussi d'effectuer cette opération grâce à sa fo...
100%
01net.com
Updated:
2011-07-30 17:00:26
Buffalo commercialise la seconde génération de la LinkStation Live. Relooké, ce petit serveur offrirait des fonctions basiques telles que le partage de fichier par FTP ou réseau local, mais permettrait aussi d'effectuer cette opération grâce à sa fo...
100%
komputer.dk
Updated:
2011-07-30 17:00:26
Denne færdigbyggede netværksharddisk virker umiddelbart lidt spinkelt skruet sammen, men den vil glide godt ind i en stue, hvor den kan stå diskret i en bogreol eller lignende.Den er ganske stille og har kun en enkelt lysdiode, der blinker på fronten...
70%
v3.co.uk
Updated:
2011-07-30 17:00:26
If you have more than one computer at home, it makes sense to have a central disk that holds shared music and office documents for all of them.Although it looks more like a portable hard disk the Linkstation is really a computer in its own right that c...
80%
chip.pl
Updated:
2016-12-27 19:31:23
Jedną z największych jego zalet jest atrakcyjna cena. Prostota obsługi to również plus, który docenią zwłaszcza mniej doświadczeni użytkownicy. LinkStation Live posiada niemal wszystko, czego trzeba aby wykorzystywać go w domu. Niestety do najszybszych ni...
Bottom line Jedną z największych jego zalet jest atrakcyjna cena. Prostota obsługi to również plus, który docenią zwłaszcza mniej doświadczeni użytkownicy. LinkStation Live posiada niemal wszystko, czego trzeba aby wykorzystywać go w domu. Niestety do najszybszych ni...
0%
scroll.com.tr
Updated:
2013-12-08 13:31:54
Küçük ofisler için tasarlanan Buffalo LinkStation Live NAS cihazı, kolay kurulumu ve çeşitli fonksiyonları ile göze çarpıyor. 1 TByte kapasiteli LinkStation Live inceleme altında.Buffalo'nn yeni nesil NAS cihazı hem ev kullanımı hem de küçük ofis ortamlar...
0%
Show all
Customer service details