Buffalo logo

Buffalo LinkStation 520 NAS Realtek RTD1195N 0.25 GB DDR3 4 TB HDD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123658
Info modified on:
30 Mar 2023, 22:08:09
Short summary description Buffalo LinkStation 520 NAS Realtek RTD1195N 0.25 GB DDR3 4 TB HDD Black:

Buffalo LinkStation 520, NAS, Realtek, RTD1195N, 0.25 GB, DDR3, 4 TB

Long summary description Buffalo LinkStation 520 NAS Realtek RTD1195N 0.25 GB DDR3 4 TB HDD Black:

Buffalo LinkStation 520. Type: NAS, Device class: Home & Home Office. Processor family: Realtek, Processor model: RTD1195N, Processor frequency: 1 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.