Buffalo logo

Buffalo LinkStation 441D NAS Marvell Armada 370 0.5 GB DDR3 0 TB Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80978
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Buffalo LinkStation 441D NAS Marvell Armada 370 0.5 GB DDR3 0 TB Black:

Buffalo LinkStation 441D, NAS, Marvell, Armada 370, 0.5 GB, DDR3, 0 TB

Long summary description Buffalo LinkStation 441D NAS Marvell Armada 370 0.5 GB DDR3 0 TB Black:

Buffalo LinkStation 441D. Type: NAS, Device class: Home & Home Office. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.