Buffalo logo

Buffalo LinkStation 420 NAS Marvell Armada 370 0.5 GB DDR3 8 TB HDD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101519
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo LinkStation 420 NAS Marvell Armada 370 0.5 GB DDR3 8 TB HDD Black:

Buffalo LinkStation 420, NAS, Marvell, Armada 370, 0.5 GB, DDR3, 8 TB

Long summary description Buffalo LinkStation 420 NAS Marvell Armada 370 0.5 GB DDR3 8 TB HDD Black:

Buffalo LinkStation 420. Type: NAS. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.