Buffalo logo

Buffalo 4.0TB LinkStation NAS Marvell 88F6282 0.25 GB DDR3 4 TB HDD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95684
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo 4.0TB LinkStation NAS Marvell 88F6282 0.25 GB DDR3 4 TB HDD Black:

Buffalo 4.0TB LinkStation, NAS, Marvell, 88F6282, 0.25 GB, DDR3, 4 TB

Long summary description Buffalo 4.0TB LinkStation NAS Marvell 88F6282 0.25 GB DDR3 4 TB HDD Black:

Buffalo 4.0TB LinkStation. Type: NAS. Processor family: Marvell, Processor model: 88F6282, Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.