Buffalo logo

Buffalo DriveStation SATA USB 2.0 Hard Drive - 400GB external hard drive 7200 RPM Black, Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24514
Info modified on:
04 Apr 2019, 06:17:52
Short summary description Buffalo DriveStation SATA USB 2.0 Hard Drive - 400GB external hard drive 7200 RPM Black, Grey:

Buffalo DriveStation SATA USB 2.0 Hard Drive - 400GB, 400 GB, 2.0, 7200 RPM, Black, Grey

Long summary description Buffalo DriveStation SATA USB 2.0 Hard Drive - 400GB external hard drive 7200 RPM Black, Grey:

Buffalo DriveStation SATA USB 2.0 Hard Drive - 400GB. HDD capacity: 400 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.