Buffalo logo

Buffalo DVSM-PT58U2V-RDD optical disc drive DVD Super Multi DL Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35192
Info modified on:
10 Aug 2024, 07:49:06
Short summary description Buffalo DVSM-PT58U2V-RDD optical disc drive DVD Super Multi DL Red:

Buffalo DVSM-PT58U2V-RDD, Red, Tray, Desktop/Laptop, DVD Super Multi DL, USB 2.0, CD, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description Buffalo DVSM-PT58U2V-RDD optical disc drive DVD Super Multi DL Red:

Buffalo DVSM-PT58U2V-RDD. Product colour: Red, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 10x, CD-R read speed: 24x, CD-RW read speed: 24x. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.