Buffalo logo

Buffalo DVSM-PC58U2V optical disc drive DVD±R/RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136763
Info modified on:
08 May 2023, 14:38:49
Short summary description Buffalo DVSM-PC58U2V optical disc drive DVD±R/RW Black:

Buffalo DVSM-PC58U2V, Black, Tray, DVD±R/RW, USB 2.0, 7.5 W, 24x

Long summary description Buffalo DVSM-PC58U2V optical disc drive DVD±R/RW Black:

Buffalo DVSM-PC58U2V. Product colour: Black, Disc loading type: Tray. Optical drive type: DVD±R/RW, Interface: USB 2.0, Power consumption (typical): 7.5 W. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.