Buffalo logo

Buffalo BSMBU23S mouse Right-hand USB Type-A Blue LED 1600 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20305
Info modified on:
01 Nov 2024, 16:21:58
Short summary description Buffalo BSMBU23S mouse Right-hand USB Type-A Blue LED 1600 DPI:

Buffalo BSMBU23S, Right-hand, Blue LED, USB Type-A, 1600 DPI, Silver

Long summary description Buffalo BSMBU23S mouse Right-hand USB Type-A Blue LED 1600 DPI:

Buffalo BSMBU23S. Form factor: Right-hand. Movement detection technology: Blue LED, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Silver

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.