Buffalo BSH4U25, USB 2.0, USB 2.0, 480 Mbit/s, Black, 0.1 m, RoHS
Buffalo BSH4U25. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Cable length: 0.1 m. Power source type: USB. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 98 mm, Depth: 22 mm, Height: 17 mm