Buffalo logo

Buffalo BS-MP2008 network switch Managed L2 10G Ethernet (100/1000/10000) 19U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82249
Info modified on:
14 Mar 2024, 19:06:54
Short summary description Buffalo BS-MP2008 network switch Managed L2 10G Ethernet (100/1000/10000) 19U Black:

Buffalo BS-MP2008, Managed, L2, 10G Ethernet (100/1000/10000), Full duplex, Rack mounting, 19U

Long summary description Buffalo BS-MP2008 network switch Managed L2 10G Ethernet (100/1000/10000) 19U Black:

Buffalo BS-MP2008. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1600 entries. Networking standards: IEEE 802.3ab, IEEE 802.3an, IEEE 802.3az, IEEE 802.3bz, IEEE 802.3u. Rack mounting, Form factor: 19U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.