Buffalo logo

Buffalo Blu-ray Drive BR-X816U2 optical disc drive Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41001
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Buffalo Blu-ray Drive BR-X816U2 optical disc drive Black:

Buffalo Blu-ray Drive BR-X816U2, Black, 120 mm, 24 W, 32x, 16x, 24x

Long summary description Buffalo Blu-ray Drive BR-X816U2 optical disc drive Black:

Buffalo Blu-ray Drive BR-X816U2. Product colour: Black. Optical disc diameter: 120 mm, Power consumption (typical): 24 W. CD write speed: 32x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 32x, CD-R read speed: 32x, CD-RW read speed: 24x. Weight: 1.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.