Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - QWERTZ German
- - Backlight Wrist rest
- - Wireless Bluetooth
- - Power source: Battery
- - Brand compatibility: Apple
- - Gold
Warranty:
12 months
Long product name Brydge 9.7 QWERTZ German Bluetooth Gold
:
Bluetooth, f / 9.7" iPad, DE, Gold
The long product name of Brydge 9.7 QWERTZ German Bluetooth Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bluetooth, f / 9.7" iPad, DE, Gold
More>>>
Short summary description Brydge 9.7 QWERTZ German Bluetooth Gold:
This short summary of the Brydge 9.7 QWERTZ German Bluetooth Gold data-sheet is auto-generated and uses the product title and the first six key specs.
Brydge 9.7, QWERTZ, German, Apple, 9.7" iPad 6th Gen (2018), 5th Gen iPad (2017), iPad Pro 9.7", iPad Air 2, Air 1, Gold, Aluminium
Long summary description Brydge 9.7 QWERTZ German Bluetooth Gold:
This is an auto-generated long summary of Brydge 9.7 QWERTZ German Bluetooth Gold based on the first three specs of the first five spec groups.
Brydge 9.7. Keyboard layout: QWERTZ, Keyboard language: German. Brand compatibility: Apple, Compatibility: 9.7" iPad 6th Gen (2018), 5th Gen iPad (2017), iPad Pro 9.7", iPad Air 2, Air 1, Product colour: Gold. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery lifetime: 0.25 year(s), Charging source: USB. Width: 239 mm, Depth: 168 mm, Height: 6.8 mm