Brother RD-S05E1, White, 90 x 90 x 55 mm, 362 g, 320 mm, 410 mm, 95 mm
Brother RD-S05E1. Product colour: White. Dimensions (WxDxH): 90 x 90 x 55 mm, Weight: 362 g. Package width: 320 mm, Package depth: 410 mm, Package height: 95 mm. Labels per pack: 1552 pc(s). Master (outer) cases per pallet: 120 pc(s), Layers per pallet: 15 pc(s), Products per pallet: 1440 pc(s)