Brother logo

Brother PT-E300 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSE/TZe QWERTY

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153442
Info modified on:
14 Nov 2024, 15:02:08
Short summary description Brother PT-E300 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSE/TZe QWERTY:

Brother PT-E300, QWERTY, HSE/TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AA

Long summary description Brother PT-E300 label printer Thermal transfer Colour 180 x 180 DPI 20 mm/sec HSE/TZe QWERTY:

Brother PT-E300. Keyboard layout: QWERTY. Tape type: HSE/TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: AA, Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, Orange

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.