Brother logo

Brother PRLAMP printer kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74959
Info modified on:
17 Mar 2025, 07:04:49
Short summary description Brother PRLAMP printer kit:

Brother PRLAMP, Japan, Brother SC-2000, SC-2000USB, 340 mm, 125 mm, 155 mm, 820 g

Long summary description Brother PRLAMP printer kit:

Brother PRLAMP. Country of origin: Japan, Compatibility: Brother SC-2000, SC-2000USB. Width: 340 mm, Depth: 125 mm, Height: 155 mm. Quantity per pack: 1 pc(s), Package weight: 820 g. Master (outer) cases per pallet: 216 pc(s), Products per pallet: 216 pc(s), Layers per pallet: 12 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.