Brother PE770, Violet, White, Embroidery, LCD, Sensor, USB, 650 SPM
Brother PE770. Product colour: Violet, White, Sewing machine functions: Embroidery, Display: LCD. Power supply type: Electric, AC input voltage: 110 V. Width: 540 mm, Depth: 438.9 mm, Height: 425.9 mm