Brother PE500, Pink, White, Automatic sewing machine, Embroidery, Sewing, LCD, Touch, 400 SPM
Brother PE500. Product colour: Pink, White, Type: Automatic sewing machine, Sewing machine functions: Embroidery, Sewing. Power supply type: Electric, AC input voltage: 110 V. Width: 152.4 mm, Depth: 381 mm, Height: 254 mm. Sewing machine accessories included: Buttonhole foot, Twin needle