Brother NC-7100w, Power, Japan, 802.11b/g, 159 mm, 68 mm, 218 mm
Brother NC-7100w. LED indicators: Power, Country of origin: Japan. Management protocols: 802.11b/g. Width: 159 mm, Depth: 68 mm, Height: 218 mm. Package weight: 330 g. Data transfer rate: 54 Mbit/s, Form factor: Plug-in, Dimensions (WxDxH): 87 x 123.1 x 31.3 mm