Brother logo

Brother MFC-L3750CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
611924
Info modified on:
11 Jun 2025, 09:19:08
Short summary description Brother MFC-L3750CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm:

Brother MFC-L3750CDW, LED, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White

Long summary description Brother MFC-L3750CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm:

Brother MFC-L3750CDW. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.