Brother logo

Brother MFCL3740CDWRE1 LED A4 600 x 2400 DPI 18 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50887
Info modified on:
28 Feb 2025, 20:13:18
Short summary description Brother MFCL3740CDWRE1 LED A4 600 x 2400 DPI 18 ppm Wi-Fi:

Brother MFCL3740CDWRE1, LED, Colour printing, 600 x 2400 DPI, A4, Direct printing, Black, White

Long summary description Brother MFCL3740CDWRE1 LED A4 600 x 2400 DPI 18 ppm Wi-Fi:

Brother MFCL3740CDWRE1. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.