Brother logo

Brother MFC-990CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106001
Info modified on:
27 Feb 2025, 13:28:29
Short summary description Brother MFC-990CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:

Brother MFC-990CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-990CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm Wi-Fi:

Brother MFC-990CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.