Brother MFC-9840CDW, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, Colour faxing
Brother MFC-9840CDW. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing