Brother logo

Brother MFC-9420CN multifunction printer Laser 1200 x 2400 DPI 31 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172126
Info modified on:
27 Feb 2025, 13:27:53
Short summary description Brother MFC-9420CN multifunction printer Laser 1200 x 2400 DPI 31 ppm:

Brother MFC-9420CN, Laser, Colour printing, 1200 x 2400 DPI, Colour copying, Colour scanning, Direct printing

Long summary description Brother MFC-9420CN multifunction printer Laser 1200 x 2400 DPI 31 ppm:

Brother MFC-9420CN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.