Brother logo

Brother MFC-260C multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193597
Info modified on:
27 Feb 2025, 13:29:40
Short summary description Brother MFC-260C multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm:

Brother MFC-260C, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Brother MFC-260C multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm:

Brother MFC-260C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.