Bullet Points Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Home & office Inkjet Colour printing
- - 1200 x 6000 DPI
- - A4 30 ppm
- - Colour copying Colour scanning Colour faxing
- - USB port Wi-Fi
- - Internal memory: 32 MB 128 MHz
- - 7.3 kg
Warranty:
1 year on-site (upon registration)
Long product name Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi
:
The long product name of Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MFC-255CW - Compact Wireless Colour Inkjet All-in-One Printer / Fax
More>>>
Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi:
The official description of Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
-Compact size – idea for the desktop.
-Fast 25ppm colour and 30ppm mono printing.
-Up to A4 Borderless printing.
-Easy and Secure wireless connection gives you the freedom to work anywhere!
-Cost effective individual ink technology.
-High resolution Colour scanner including scan to PDF feature.
-Fast faxing.
-Media card centre (print & Scan).
-Includes free document management software.
-Energy Star certified meaning low energy usage.
Freedom and flexibility - it's one of the joys of working from home; and of the MFC-255CW. Super-quick, time-saving printing, scanning, copying and faxing, coupled with energy-saving efficiency and individual ink technology to save you money. All packed into one compact machine with easy and secure wireless connection, so you can work wherever you like!
Short summary description Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi:
This short summary of the Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Brother MFC-255CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4
Long summary description Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-255CW multifunction printer Inkjet A4 1200 x 6000 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.
Brother MFC-255CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi