Brother logo

Brother M821 printer label Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78722
Info modified on:
27 Feb 2025, 14:43:00
Short summary description Brother M821 printer label Gold:

Brother M821, Gold, 124 x 344.2 x 364.3 mm, 33 g, 8.89 mm (0.35"), 37 g, Japan

Long summary description Brother M821 printer label Gold:

Brother M821. Product colour: Gold. Dimensions (WxDxH): 124 x 344.2 x 364.3 mm, Weight: 33 g, Size (imperial): 8.89 mm (0.35"). Package weight: 37 g. Country of origin: Japan

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.