Brother logo

Brother LT24CL Lower Tray 250 sheets

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20946
Info modified on:
27 Feb 2025, 13:29:28
Short summary description Brother LT24CL Lower Tray 250 sheets:

Brother LT24CL Lower Tray, 250 sheets, Japan, 590 mm, 240 mm, 600 mm, 7.29 kg

Long summary description Brother LT24CL Lower Tray 250 sheets:

Brother LT24CL Lower Tray. Maximum capacity: 250 sheets, Country of origin: Japan. Width: 590 mm, Depth: 240 mm, Height: 600 mm. Package weight: 8.1 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.