location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-970YBP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-970YBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047560620
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 15:12:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow :
The long product name of Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC-970YBP Blister Pack
More>>>
Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow:
The official description of Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Yellow Ink Cartridge (Approx. 300 pages at 5% coverage)

Brother original supplies maintain top quality results & offer great value for money.

Brother employ precision engineering in the development of ink. These inks are specially designed to give you high quality results from your Brother printing technology every time.

Brother original supplies produce images that are true to life, every time.

Brother's colour matching process is designed to work with Brother's own ink formula.

Low cost individual cartridges, just replace the empty colour cartridge reducing wastage and cost.

Short summary description Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow:
This short summary of the Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-970YBP, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother LC-970YBP. Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MFC-235CN, MFC-260C, DCP-130C, DCP-135C, DCP-150C, MFC-235C
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 20009UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM 20009UK ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20009UK 20009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20008UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 20008UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
20008UK 20008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20007UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20007UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20007UK 20007UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20006UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20006UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20006UK 20006UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20005UK ink cartridge 1 pc(s) Standard Yield Black MM 20005UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
20005UK 20005UK 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B970MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow Greenman B970MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
(show image)
B970MP B970MP 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20009DK Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20008DK Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20007DK Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20006DK Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)