location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20007DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000201
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield :
The long product name of MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 20007DK - Brother LC970M & LC1000M
More>>>
MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
The official description of MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
This MMPS inkjet cartridge is specially designed to replace Brother LC970M and LC1000M. The inkjet cartridge contains up to 100% more then the original cartridges.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Cartridge return & recycling
No
Quantity per box
100 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
80 g
Packaging data
Package type
Blister
Other features
Capacity cartridge
600 sheets
Approximate page yield (A4, colour)
600 pages
Quantity outer carton
100 pc(s)
Logistics data
Case or master carton quantity
100 pc(s)
Brand Image Product code Product Stock Price from
MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20009DK Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20008DK Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20006DK Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK ink cartridge 1 pc(s) Standard Yield
(show image)
20005DK Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970Y ink cartridge 1 pc(s) Original Yellow Brother LC970Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-970Y LC970Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-970VB1P LC970VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000YBP Blister Pack ink cartridge Original Yellow Brother LC-1000YBP Blister Pack ink cartridge Original Yellow
(show image)
LC-1000YBP LC-1000YBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000CBP Blister Pack ink cartridge Original Cyan Brother LC-1000CBP Blister Pack ink cartridge Original Cyan
(show image)
LC-1000CBP LC-1000CBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000MBP Blister Pack ink cartridge Original Magenta Brother LC-1000MBP Blister Pack ink cartridge Original Magenta
(show image)
LC-1000MBP LC-1000MBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000BKBP Blister Pack ink cartridge Original Black Brother LC-1000BKBP Blister Pack ink cartridge Original Black
(show image)
LC-1000BKBP LC-1000BKBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)