location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC1100HYM ink cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC1100HYM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1100HY-M
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:51:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC1100HYM ink cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
Long product name Brother LC1100HYM ink cartridge Original Magenta :
The long product name of Brother LC1100HYM ink cartridge Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Yield Magenta Ink Cartridge
More>>>
Brother LC1100HYM ink cartridge Original Magenta:
The official description of Brother LC1100HYM ink cartridge Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Approx. 750 A4 pages in accordance with ISO/IEC 24711

Short summary description Brother LC1100HYM ink cartridge Original Magenta:
This short summary of the Brother LC1100HYM ink cartridge Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC1100HYM, Magenta, Pigment-based ink

Long summary description Brother LC1100HYM ink cartridge Original Magenta:
This is an auto-generated long summary of Brother LC1100HYM ink cartridge Original Magenta based on the first three specs of the first five spec groups.

Brother LC1100HYM. Colour ink type: Pigment-based ink, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes
Weight & dimensions
Width
12 mm
Depth
74 mm
Height
93 mm
Packaging data
Package dimensions (WxDxH)
86 x 26 x 123 mm
Package weight
70 g
Other features
Capacity cartridge
750 sheets
Approximate page yield (A4, colour)
750 pages
Logistics data
Case or master carton quantity
5 pc(s)
Brand Image Product code Product Stock Price from
Brother LC1100HYY ink cartridge Original Yellow Brother LC1100HYY ink cartridge Original Yellow
(show image)
LC-1100HY-Y LC1100HYY 0.00
(excl. VAT)
0 (incl. VAT)