Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC1100HYY Original yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC1100HYY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1100HY-Y
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11496
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother LC1100HYY Original yellow :
The short editorial description of Brother LC1100HYY Original yellow

High Yield Yellow Ink Cartridge
More>>>
Brother LC1100HYY Original yellow:
The official marketing text of Brother LC1100HYY Original yellow as supplied by the manufacturer

Approx. 750 pages in accordance with ISO/IEC 24711.

Short summary description Brother LC1100HYY Original yellow:
This short summary of the Brother LC1100HYY Original yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC1100HYY, Original, Pigment-based ink, yellow, Inkjet printing, 12 mm, 74 mm

Long summary description Brother LC1100HYY Original yellow:
This is an auto-generated long summary of Brother LC1100HYY Original yellow based on the first three specs of the first five spec groups.

Brother LC1100HYY. Type: Original, Ink type: Pigment-based ink, Printing colours: yellow. Width: 12 mm, Depth: 74 mm, Height: 93 mm. Package dimensions (WxDxH): 86 x 26 x 123 mm, Case or master carton quantity: 5 pc(s), Approximate page yield (A4, colour): 750 pages

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
12 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
74 mm
Height
The measurement of the product from head to foot or from base to top.
93 mm
Package weight
Weight of the packaged product.
70 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
86 x 26 x 123 mm
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
5 pc(s)
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
750 pages
Customer service details