Brother logo

Brother HL-L6200DW laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223303
Info modified on:
20 Mar 2024, 09:37:40
Short summary description Brother HL-L6200DW laser printer 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L6200DW, Laser, 1200 x 1200 DPI, A4, 48 ppm, Duplex printing, Black

Long summary description Brother HL-L6200DW laser printer 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L6200DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.