location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L5100DNT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L5100DNT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766753333
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother HL-L5100DNT user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Warranty: 2 Years
Long product name Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Workgroup networked mono laser printer
More>>>
Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximise Performance & Reduce Print Spend
Versatile paper handling enables you to add multiple lower trays across the range. This provides maximum device uptime, as less time is spent replenishing paper trays. With the optional high yield toner cartridges, productivity is enhanced whilst reducing your overall printing costs.

Better reliability
Built to perform for longer and meet the demands of high output work environments, the L5000 range has been totally remodelled with robust build quality that’s even more resilient and hardwearing.

Tighter security
In today's business environment, we understand that organisations demand the highest levels of security. In order to address this, the L5000 range is enabled with secure function lock 3.0, 802.1x network security and Internet Protocol Security (IPsec). The range also boasts Print Archive, Secure Reset and Certificate Management.

Flexible print solutions from Brother
Our L5000 range is designed to seamlessly integrate and meet your business requirements. Compatible with a range of print software and services, Brother Solutions can be specifically tailored to your requirements and enables you to maximise your print efficiency and minimise costs.

Eco-friendly
The L5000 range is compliant with a number of environmental standards including German Blue Angel, Nordic Swan and Energy Star. As a result, not only does it help your business work more efficiently, it is also more energy efficient, reducing impact on the environment and lowering your costs at the same time.

Short summary description Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L5100DNT, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-L5100DNT. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Printing
Duplex printing mode
Manual
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Warm-up time
4.8 s
Time to first page (black, normal)
7.5 s
Secure printing
Yes
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
0 - 3500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, Microsoft XPS, PCL 6, PDF 1.7
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
520 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
Multi-purpose tray media types
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, SMTP-AUTH, SNMP, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/ LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client
Network
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor model
Cortex-A9
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Noise level (ready)
34 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Certification
Nordic Swan, GS Mark
Power
Power consumption (printing) *
390 W
Power consumption (max)
640 W
Power consumption (ready)
32 W
Power consumption (standby)
6.5 W
Power consumption (PowerSave)
6.5 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
1.763 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Small Business Server 2003, Windows Small Business Server 2008
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
373 mm
Depth
388 mm
Height
387 mm
Weight
14.6 kg
Packaging data
Package width
662 mm
Package depth
522 mm
Package height
702 mm
Package weight
22 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:24
Uk has collected 2 expert reviews for Brother HL-L5100DNT laser printer 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2018-07-22 04:38:44
The rather drab Brother HL-L5100DN may look uninspiring, but this simple cube can hold a lot of paper and a lot of toner and print at speeds that make some other laser printers look like leisurely inkjet machines.Designed for the small, but busy office, t...
Good Very fast duplex print speed, Sharp and consistent printing, Deep and expandable paper capacity, High yield toner available...
Bad No inbuilt Wi-Fi, No front USB port, Quite noisy in operation, Tiny one-line LCD is hard to read...
Bottom line Despite its small footprint, the Brother HL-L5100DN has the toner and paper capacity to serve a busy small office and a modest-sized workgroup. You can load 250 sheets of paper in the main tray and stuff ten envelopes in the multi-purpose tray at the same...
80%
pcmag.com
Updated:
2017-03-01 06:57:24
The Brother HL-L5100DN ($199.99) is a very capable mono laser printer for a micro or small office or a workgroup, and offers very good value for its price. It is lightning fast, prints high-quality text, is capable of heavy-duty printing, has good standar...
Good Good text quality, Sizzling speed, Generous standard and optional paper capacity, Low running costs...
Bad Slightly subpar graphics quality...
Bottom line A mono laser printer for a small or micro office or a workgroup, Brother's HL-L5100DN is lightning fast, prints high-quality text, has good paper capacity and low running costs...
80%
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)