location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1870NLT laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1870NLT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1870NLT show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-1870NLT laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 18 ppm
  • - Internal memory: 32 MB 100 MHz
Long product name Brother HL-1870NLT laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-1870NLT laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Printers: HL-1870NLT Monochroom18ppm 1200dpi Posts A4 NL 32 mb + duplex + extra lade
More>>>
Brother HL-1870NLT laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-1870NLT laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-1870N is a new addition to Brother's award winning range of laser printers. The HL-1870N printer delivers the perfect balance of quality and durability and is the ideal printing solution for stand alone professionals and small workgroups alike. BUILT-IN DOUBLE-SIDED PRINTING, 3-colour LCD status indicator and fast network connectivity are just a few of this printers extensive list of features.
Up to 18 pages per minute monochrome printing
Up to 4.25 sheets per minute duplex printing
Up to 2400 x 600 dpi Printing
Network ready - 10/100BaseTX with Network Web Based Management
PCL6 and (BR-Script3) PostScript Level 3 Language Emulations
3 colour back-lit LCD display Control Panel featuring; Reprint, Secure Print and Booklet Print
32 MB * standard memory expandable to 144 MB
Easy to Install Software with Interactive Help (24 hours a day) and Brother Solutions Web Based Site
100 sheet Multi-purpose Tray for flexible paper handling
Optional paper tray, offering a total paper capacity 500
PC and Mac compatibility
Easy to Replace Long Life Supplies

Short summary description Brother HL-1870NLT laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-1870NLT laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1870NLT, Laser, 1200 x 1200 DPI, A4, 18 ppm

Long summary description Brother HL-1870NLT laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-1870NLT laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-1870NLT. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
12 s
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
32 MB
Maximum internal memory
144 MB
Processor frequency
100 MHz
Sound power level (standby)
30 dB
Weight & dimensions
Weight
14.7 kg
Dimensions (WxDxH)
425 x 424 x 275 mm