Brother HL-1030, Laser, 600 x 600 DPI, A4, 10 ppm, White
Brother HL-1030. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Display: LED, Product colour: White