Brother logo

Brother DCP-L2551DW Laser A4 2400 x 600 DPI 36 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105031
Info modified on:
30 May 2023, 12:06:31
Short summary description Brother DCP-L2551DW Laser A4 2400 x 600 DPI 36 ppm Wi-Fi:

Brother DCP-L2551DW, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black

Long summary description Brother DCP-L2551DW Laser A4 2400 x 600 DPI 36 ppm Wi-Fi:

Brother DCP-L2551DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.