Brother logo

Brother DCP-T710W multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156017
Info modified on:
14 Mar 2024, 18:13:05
Short summary description Brother DCP-T710W multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:

Brother DCP-T710W, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother DCP-T710W multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi:

Brother DCP-T710W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.