Brother logo

Brother DCP-T220 multifunction printer Inkjet A4 6000 x 1200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316354
Info modified on:
28 Feb 2025, 20:12:32
Short summary description Brother DCP-T220 multifunction printer Inkjet A4 6000 x 1200 DPI:

Brother DCP-T220, Inkjet, Colour printing, 6000 x 1200 DPI, A4, Direct printing, Grey

Long summary description Brother DCP-T220 multifunction printer Inkjet A4 6000 x 1200 DPI:

Brother DCP-T220. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 1800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.