Brother logo

Brother DCP-9020CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
314346
Info modified on:
27 Feb 2025, 13:26:17
Short summary description Brother DCP-9020CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:

Brother DCP-9020CDW, LED, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White

Long summary description Brother DCP-9020CDW multifunction printer LED A4 2400 x 600 DPI 18 ppm Wi-Fi:

Brother DCP-9020CDW. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.