- - Business Laser
- - 1200 x 1200 DPI
- - A4 30 ppm
- - Mono copying Mono scanning
- - Direct printing
- - USB port Ethernet LAN
- - Internal memory: 64 MB 300 MHz
- - 17.1 kg
DCP-8085DN - 1200 x 1200 dpi, 30ppm, 64MB, Parallel, USB 2.0, Ethernet, 30 dB/56 dB, 680W
The DCP-8085DN produces high-quality monochrome laser output with fast print and copy speeds of up to 32ppm. It features full duplex capability with automatic two-sided print/copy/scan‡, built-in networking, a legal-size document glass and a 50-page capacity auto document feeder. It also offers an adjustable 250-sheet capacity paper tray and a 50-sheet capacity multi-purpose tray for printing custom paper sizes and letterhead. A USB Direct Interface allows you to print from or scan to your USB flash memory drive.
Main Features:
-Fast, high-quality copying and printing. Quickly copy and print documents at up to 32 pages per minute. Produce professional-looking documents at up to 1200 x 1200 dpi.
-Full automatic duplex (2-sided) capability. Copy or scan‡ both sides of an original document to either print or store the scan as two single-sided pages or as a single two-sided page. Or, you can copy or scan‡ two single-sided documents and produce a copy or store a scan as a single two-sided page.
-Convenient USB Direct Interface. Print PDF or JPEG files from or scan PDF or JPEG files to your USB flash memory drive.
-Large, expandable paper capacity. Features an adjustable, 250-sheet capacity paper tray for up to legal size paper, and 50-sheet capacity multi-purpose tray for printing custom paper sizes. An optional 2nd 250-sheet paper tray‡ is also available to increase your total paper capacity to 550 sheets.
-50-page capacity auto document feeder‡. A quick and easy way to copy or scan multi-page documents.
-Legal-size document glass. Ample room for placing documents on the platen for scanning or copying up to legal-size documents.
-Flexibility connectivity. Offers an Ethernet network interface for sharing on your network and Hi-Speed USB 2.0 and Parallel interfaces for local connectivity.
-Multi-copying. Make up to 99 copies at a time and even sort them into groups.
-Reduce/enlarge copies. Original documents can be reduced or enlarged from 25 – 400% in 1% increments.
-Worry-free printing & copying. Backed by a 3 year limited warranty (2 year exchange, 1 year depot)
Brother DCP-8085DN, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, A4, Direct printing
Brother DCP-8085DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing