Brother DCP-375CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Mono scanning, A4
Brother DCP-375CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Wi-Fi