Brother logo

Brother DCP-1602 multifunction printer Laser A4 2400 x 600 DPI 21 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126480
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother DCP-1602 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Brother DCP-1602, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, Grey

Long summary description Brother DCP-1602 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:

Brother DCP-1602. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 2400 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.