location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Schrijfmachine ax-430 typewriter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Schrijfmachine Brother ax-430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX-430
Category:
Machine with a keyboard and a ribbon to print onto paper.
Typewriters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Schrijfmachine ax-430 typewriter :
The long product name of Brother Schrijfmachine ax-430 typewriter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CARACTERISTIQUES AX-430
More>>>
Brother Schrijfmachine ax-430 typewriter:
The official description of Brother Schrijfmachine ax-430 typewriter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its robust and elegant styling the BrotherAX-430 is especially designed for the student, home user or smallbusiness and being compact and portable it can be easily storedafter use. Don't take our word for it - simply acquaint yourselfwith the familiar QWERTY keyboard and with a touch of the keys seejust how easy it is to use. Complete with keyboard cover which doubles aspaper support, daisy wheel, ribbon and correction tape.

Short summary description Brother Schrijfmachine ax-430 typewriter:
This short summary of the Brother Schrijfmachine ax-430 typewriter data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Schrijfmachine ax-430, 417 x 383 x 134 mm, 4.5 g, 12 cps

Long summary description Brother Schrijfmachine ax-430 typewriter:
This is an auto-generated long summary of Brother Schrijfmachine ax-430 typewriter based on the first three specs of the first five spec groups.

Brother Schrijfmachine ax-430. Dimensions (WxDxH): 417 x 383 x 134 mm, Weight: 4.5 g. Maximum print speed: 12 cps

Weight & dimensions
Dimensions (WxDxH)
417 x 383 x 134 mm
Weight
4.5 g
Printing
Maximum print speed
12 cps
Brand Image Product code Product Stock Price from
Brother Schrijfmachine ax-410 typewriter Brother Schrijfmachine ax-410 typewriter
(show image)
AX-410 Schrijfmachine Brother ax-410 0.00
(excl. VAT)
0 (incl. VAT)