Brother logo

Brother ImageCenter ADS2000 Flatbed & ADF scanner 600 x 600 DPI Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29299
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother ImageCenter ADS2000 Flatbed & ADF scanner 600 x 600 DPI Black:

Brother ImageCenter ADS2000, 215.9 x 863.6 mm, 600 x 600 DPI, 24 bit, 8 bit, 24 ppm, 48 ipm

Long summary description Brother ImageCenter ADS2000 Flatbed & ADF scanner 600 x 600 DPI Black:

Brother ImageCenter ADS2000. Maximum scan size: 215.9 x 863.6 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black. Sensor type: CIS, Scan file formats: PDF, Scan to: USB. Standard input capacity: 50 sheets. Scanning media types supported: Thick paper, Maximum scan area (ADF): 215.9 x 863.6 mm, Minimum scan area (ADF): 50.8 x 70.1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.