Broadcom MegaRAID SCSI 320-1LP interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8266
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
LSI Logic RAID storage adapters provide high-performance SCSI and IDE
solutions to leading server, disk array and computer systems worldwide.
Using only the highest quality components, LSI Logic RAID storage adapters are assembled in world-class facilities to assure superior product reliability and performance. Because of stringent quality management programs, our RAID storage adapters carry a three-year limited warranty.
Long product name Broadcom MegaRAID SCSI 320-1LP interface cards/adapter:

MegaRAID SCSI 320-1LP - 1Ch, LP, U320, 64MB

Short summary description Broadcom MegaRAID SCSI 320-1LP interface cards/adapter:

Broadcom MegaRAID SCSI 320-1LP, PCI, Intel GC80302, 0, 1, 5, 10, 320 Mbit/s, Wired, 175 x 107

Long summary description Broadcom MegaRAID SCSI 320-1LP interface cards/adapter:

Broadcom MegaRAID SCSI 320-1LP. Host interface: PCI. Processor model: Intel GC80302, RAID levels: 0, 1, 5, 10. Data transfer rate: 320 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 175 x 107

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.